Welwyn Components, Ltd. Through Hole Metal Film Resistor, Sqm Series, 150 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn SQM5-150RJB2

Description
Through Hole Metal Film Resistor, SQM Series, 150 ohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, SQM Series, 150 ohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Sqm Series, 150 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn - 45P3989 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sqm Series, 150 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
45P3989
Through Hole Metal Film Resistor, Sqm Series, 150 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn 45P3989
Through Hole Metal Film Resistor, SQM Series, 150 ohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SQM Series, 150 ohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45P3989
Product Name Through Hole Metal Film Resistor, Sqm Series, 150 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers