TT Electronics Wirewound Resistor, 470 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive SPH4700J

Description
WIREWOUND RESISTOR, 470 OHM, 2W, 5%; Resistance:470ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Datasheet
Description
WIREWOUND RESISTOR, 470 OHM, 2W, 5%; Resistance:470ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 470 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive - 01F3404 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive
01F3404
Wirewound Resistor, 470 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive 01F3404
WIREWOUND RESISTOR, 470 OHM, 2W, 5%; Resistance:470ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 470 OHM, 2W, 5%; Resistance:470ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F3404
Product Name Wirewound Resistor, 470 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details