TT Electronics Wirewound Resistor, 2.2 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive SPH2R20JLF

Description
WIREWOUND RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2.2 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive - 21M5412 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive
21M5412
Wirewound Resistor, 2.2 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive 21M5412
WIREWOUND RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21M5412
Product Name Wirewound Resistor, 2.2 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A120RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details