TT Electronics Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive SPH1R00JLF

Description
WIREWOUND RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.72mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.72mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive - 34M4448 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive
34M4448
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive 34M4448
WIREWOUND RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.72mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.72mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound 1 Ohm 5% 2W Rohs Compliant Tt Electronics/international Resistive - 62AK2890 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound 1 Ohm 5% 2W Rohs Compliant Tt Electronics/international Resistive
62AK2890
Wirewound 1 Ohm 5% 2W Rohs Compliant Tt Electronics/international Resistive 62AK2890
WIREWOUND 1 OHM 5% 2W ROHS COMPLIANT: YES

WIREWOUND 1 OHM 5% 2W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 34M4448 62AK2890
Product Name Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive Wirewound 1 Ohm 5% 2W Rohs Compliant Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details