TT Electronics Wirewound Resistor, 10 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive SPH10R0J

Description
WIREWOUND RESISTOR, 10 OHM, 2W, 5%; Resistance:10ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.3mm RoHS Compliant: No
Datasheet
Description
WIREWOUND RESISTOR, 10 OHM, 2W, 5%; Resistance:10ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive - 01F3377 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive
01F3377
Wirewound Resistor, 10 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive 01F3377
WIREWOUND RESISTOR, 10 OHM, 2W, 5%; Resistance:10ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.3mm RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 2W, 5%; Resistance:10ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:14.3mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F3377
Product Name Wirewound Resistor, 10 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details