TT Electronics Resistor Wirewound, 1Kohm, 2W, ±5%, Full Reel; Resistance Tt Electronics/international Resistive SPH1001JLF

Description
RESISTOR WIREWOUND, 1KOHM, 2W, ±5%, FULL REEL; Resistance:1kohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
RESISTOR WIREWOUND, 1KOHM, 2W, ±5%, FULL REEL; Resistance:1kohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 1Kohm, 2W, ±5%, Full Reel; Resistance Tt Electronics/international Resistive - 10P3426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1Kohm, 2W, ±5%, Full Reel; Resistance Tt Electronics/international Resistive
10P3426
Resistor Wirewound, 1Kohm, 2W, ±5%, Full Reel; Resistance Tt Electronics/international Resistive 10P3426
RESISTOR WIREWOUND, 1KOHM, 2W, ±5%, FULL REEL; Resistance:1kohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 1KOHM, 2W, ±5%, FULL REEL; Resistance:1kohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound, 1 Kohm, 2W, ±5% Rohs Compliant Tt Electronics/international Resistive - 62AK2891 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound, 1 Kohm, 2W, ±5% Rohs Compliant Tt Electronics/international Resistive
62AK2891
Wirewound, 1 Kohm, 2W, ±5% Rohs Compliant Tt Electronics/international Resistive 62AK2891
WIREWOUND, 1 KOHM, 2W, ±5% ROHS COMPLIANT: YES

WIREWOUND, 1 KOHM, 2W, ±5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10P3426 62AK2891
Product Name Resistor Wirewound, 1Kohm, 2W, ±5%, Full Reel; Resistance Tt Electronics/international Resistive Wirewound, 1 Kohm, 2W, ±5% Rohs Compliant Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR10JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details