TT Electronics Wirewound Resistors - SPH1000J SPH1000J

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095631-SPH1000J Packaging: Bulk Termination: Axial Length: 14.3 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 400 ppm/°C Composition: Wirewound Resistance: 100 Ω Power Rating: 2 W Number of Pins: 2 Diameter: 5.72 mm Categories: Wirewound Resistors Case / Package: Axial Alternative Parts (Cross-Reference): WW5JT100R; WW3FT100R; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 145 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: Unknown Lead Diameter: 813 µm
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095631-SPH1000J Packaging: Bulk Termination: Axial Length: 14.3 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 400 ppm/°C Composition: Wirewound Resistance: 100 Ω Power Rating: 2 W Number of Pins: 2 Diameter: 5.72 mm Categories: Wirewound Resistors Case / Package: Axial Alternative Parts (Cross-Reference): WW5JT100R; WW3FT100R; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 145 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: Unknown Lead Diameter: 813 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SPH1000J - 1095631-SPH1000J - Win Source Electronics
Laguna Hills, CA, United States
Wirewound Resistors - SPH1000J
1095631-SPH1000J
Wirewound Resistors - SPH1000J 1095631-SPH1000J
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095631-SPH1000J Packaging: Bulk Termination: Axial Length: 14.3 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 400 ppm/°C Composition: Wirewound Resistance: 100 Ω Power Rating: 2 W Number of Pins: 2 Diameter: 5.72 mm Categories: Wirewound Resistors Case / Package: Axial Alternative Parts (Cross-Reference): WW5JT100R; WW3FT100R; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 145 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: Unknown Lead Diameter: 813 µm

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095631-SPH1000J
Packaging: Bulk
Termination: Axial
Length: 14.3 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 400 ppm/°C
Composition: Wirewound
Resistance: 100 Ω
Power Rating: 2 W
Number of Pins: 2
Diameter: 5.72 mm
Categories: Wirewound Resistors
Case / Package: Axial
Alternative Parts (Cross-Reference): WW5JT100R; WW3FT100R;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 145 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Lead Diameter: 813 µm

Buy Now
Through-Hole 100 OHM 2W Resistor - 53-SPH1000J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 100 OHM 2W Resistor
53-SPH1000J
Through-Hole 100 OHM 2W Resistor 53-SPH1000J
Wirewound Resistors - Through Hole 100 OHM 5% 2W Product overview: SPH1000J from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SPH1000J can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 100 OHM 5% 2W Product overview: SPH1000J from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SPH1000J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive - 01F3411 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive
01F3411
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive 01F3411
WIREWOUND RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:SPH Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1095631-SPH1000J 53-SPH1000J 01F3411
Product Name Wirewound Resistors - SPH1000J Through-Hole 100 OHM 2W Resistor Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Tt Electronics/international Resistive
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details