TT Electronics Resistor Metal Glaze, 49 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive SMC210049R9FLF-13

Description
RESISTOR METAL GLAZE, 49 OHM, 2W, 1%; Resistance:49ohm; Product Range:SMC Series; Voltage Rating:500V; Resistor Technology:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR METAL GLAZE, 49 OHM, 2W, 1%; Resistance:49ohm; Product Range:SMC Series; Voltage Rating:500V; Resistor Technology:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Glaze, 49 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive - 85K9980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Glaze, 49 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
85K9980
Resistor Metal Glaze, 49 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive 85K9980
RESISTOR METAL GLAZE, 49 OHM, 2W, 1%; Resistance:49ohm; Product Range:SMC Series; Voltage Rating:500V; Resistor Technology:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR METAL GLAZE, 49 OHM, 2W, 1%; Resistance:49ohm; Product Range:SMC Series; Voltage Rating:500V; Resistor Technology:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85K9980
Product Name Resistor Metal Glaze, 49 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Resistance Range 49 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details