TT Electronics Resistor Metal Glaze, 10 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive SMC210010R0FLF-13

Description
RESISTOR METAL GLAZE, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:SMC Series; Voltage Rating:500V; Resistor Technology:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR METAL GLAZE, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:SMC Series; Voltage Rating:500V; Resistor Technology:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Glaze, 10 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive - 85K9976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Glaze, 10 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
85K9976
Resistor Metal Glaze, 10 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive 85K9976
RESISTOR METAL GLAZE, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:SMC Series; Voltage Rating:500V; Resistor Technology:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR METAL GLAZE, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:SMC Series; Voltage Rating:500V; Resistor Technology:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85K9976
Product Name Resistor Metal Glaze, 10 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Resistance Range 10 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details