RESISTOR, METAL GLAZE, 100 OHM, 2W, 1%; Resistance:100ohm; Product Range:SMC Series; Voltage Rating:500V; Resistor Technology:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85K9977 |
| Product Name | Resistor, Metal Glaze, 100 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Resistance Range | 100 ohms |
| Tolerance | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |