TT Electronics Resistor Networks, Arrays SFN06VD05CBQLF7

Description
20k Ohm ±0.25% Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C 6-DFN Exposed Pad
Request a Quote Datasheet
Description
20k Ohm ±0.25% Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C 6-DFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1342-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1342-2-ND
Resistor Networks, Arrays 987-1342-2-ND
20k Ohm ±0.25% Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C 6-DFN Exposed Pad

20k Ohm ±0.25% Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C 6-DFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 987-1342-2-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6-DFN Exposed Pad
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details