TT Electronics Resistor Networks, Arrays SFN06VD03CBQLF7

Description
5k, 20k Ohm ±0.25% Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C 6-DFN Exposed Pad
Request a Quote Datasheet
Description
5k, 20k Ohm ±0.25% Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C 6-DFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1341-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1341-2-ND
Resistor Networks, Arrays 987-1341-2-ND
5k, 20k Ohm ±0.25% Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C 6-DFN Exposed Pad

5k, 20k Ohm ±0.25% Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C 6-DFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 987-1341-2-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6-DFN Exposed Pad
Resistance Range 5000 to 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers