TT Electronics Res, Thick Film, 2R2, 1%, 3W, Smd, Reel; Resistance Tt Electronics/international Resistive SCW-SC3LF-2R20-F

Description
RES, THICK FILM, 2R2, 1%, 3W, SMD, REEL; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:SC3 Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2R2, 1%, 3W, SMD, REEL; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:SC3 Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R2, 1%, 3W, Smd, Reel; Resistance Tt Electronics/international Resistive - 52R3061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 1%, 3W, Smd, Reel; Resistance Tt Electronics/international Resistive
52R3061
Res, Thick Film, 2R2, 1%, 3W, Smd, Reel; Resistance Tt Electronics/international Resistive 52R3061
RES, THICK FILM, 2R2, 1%, 3W, SMD, REEL; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:SC3 Series; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 2R2, 1%, 3W, SMD, REEL; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:SC3 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52R3061
Product Name Res, Thick Film, 2R2, 1%, 3W, Smd, Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176232-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers