TT Electronics OEM Parts - OEM Parts ( S ) - SCW-SC3LF-143R-J SCW-SC3LF-143R-J

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091930-SCW-SC3LF-14 3R-J Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091930-SCW-SC3LF-14 3R-J Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SCW-SC3LF-143R-J - 1091930-SCW-SC3LF-143R-J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SCW-SC3LF-143R-J
1091930-SCW-SC3LF-143R-J
OEM Parts - OEM Parts ( S ) - SCW-SC3LF-143R-J 1091930-SCW-SC3LF-143R-J
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091930-SCW-SC3LF-14 3R-J Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091930-SCW-SC3LF-143R-J
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1091930-SCW-SC3LF-143R-J
Product Name OEM Parts - OEM Parts ( S ) - SCW-SC3LF-143R-J
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers