Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Sc3 Series, 1 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn SC3-1R0FI

Description
Surface Mount Thick Film Resistor, SC3 Series, 1 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, SC3 Series, 1 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Sc3 Series, 1 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 66X5930 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Sc3 Series, 1 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
66X5930
Surface Mount Thick Film Resistor, Sc3 Series, 1 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 66X5930
Surface Mount Thick Film Resistor, SC3 Series, 1 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, SC3 Series, 1 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X5930
Product Name Surface Mount Thick Film Resistor, Sc3 Series, 1 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details