Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172720-SC3-10RFI
Packaging: Tape and Reel
Voltage Rating: 50 V
Length: 3.18 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 10 Ω
Power Rating: 3 W
Categories: Custom Parts
Case / Package: 1225
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 6.35 mm
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Operating Temperature: 150 °C
Case Code (Metric): 6432
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1172720-SC3-10RFI |
| Product Name | Custom Parts - Custom Parts (S - T) - SC3-10RFI |