Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Sc3 Series, 10 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn SC3-10RFI

Description
Surface Mount Thick Film Resistor, SC3 Series, 10 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, SC3 Series, 10 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Sc3 Series, 10 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 66X5932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Sc3 Series, 10 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
66X5932
Surface Mount Thick Film Resistor, Sc3 Series, 10 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 66X5932
Surface Mount Thick Film Resistor, SC3 Series, 10 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, SC3 Series, 10 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X5932
Product Name Surface Mount Thick Film Resistor, Sc3 Series, 10 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details