Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Sc3 Series, 10 Kohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn SC3-10KFI

Description
Surface Mount Thick Film Resistor, SC3 Series, 10 kohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, SC3 Series, 10 kohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Sc3 Series, 10 Kohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 66X5931 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Sc3 Series, 10 Kohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
66X5931
Surface Mount Thick Film Resistor, Sc3 Series, 10 Kohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 66X5931
Surface Mount Thick Film Resistor, SC3 Series, 10 kohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, SC3 Series, 10 kohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X5931
Product Name Surface Mount Thick Film Resistor, Sc3 Series, 10 Kohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers