TT Electronics Resistor, Metal Glaze, 301Kohm, 125Mw, 1%; Resistance Tt Electronics/international Resistive RN55D3013F

Description
RESISTOR, METAL GLAZE, 301KOHM, 125mW, 1%; Resistance:301kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Thick Film RoHS Compliant: No
Description
RESISTOR, METAL GLAZE, 301KOHM, 125mW, 1%; Resistance:301kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Thick Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 301Kohm, 125Mw, 1%; Resistance Tt Electronics/international Resistive - 01F3052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 301Kohm, 125Mw, 1%; Resistance Tt Electronics/international Resistive
01F3052
Resistor, Metal Glaze, 301Kohm, 125Mw, 1%; Resistance Tt Electronics/international Resistive 01F3052
RESISTOR, METAL GLAZE, 301KOHM, 125mW, 1%; Resistance:301kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Thick Film RoHS Compliant: No

RESISTOR, METAL GLAZE, 301KOHM, 125mW, 1%; Resistance:301kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Thick Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F3052
Product Name Resistor, Metal Glaze, 301Kohm, 125Mw, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads
Resistance Range 301000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details