TT Electronics Resistor, Metal Glaze, 121 Ohm, 125Mw, 1%; Resistance Tt Electronics/international Resistive RN55D1210F

Description
RESISTOR, METAL GLAZE, 121 OHM, 125mW, 1%; Resistance:121ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL GLAZE, 121 OHM, 125mW, 1%; Resistance:121ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 121 Ohm, 125Mw, 1%; Resistance Tt Electronics/international Resistive - 01F2724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 121 Ohm, 125Mw, 1%; Resistance Tt Electronics/international Resistive
01F2724
Resistor, Metal Glaze, 121 Ohm, 125Mw, 1%; Resistance Tt Electronics/international Resistive 01F2724
RESISTOR, METAL GLAZE, 121 OHM, 125mW, 1%; Resistance:121ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No

RESISTOR, METAL GLAZE, 121 OHM, 125mW, 1%; Resistance:121ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No

Supplier's Site Datasheet
Resistor, Metal Glaze, 121 Ohm, 125Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive - 28X2511 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 121 Ohm, 125Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive
28X2511
Resistor, Metal Glaze, 121 Ohm, 125Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive 28X2511
RESISTOR, METAL GLAZE, 121 OHM, 125mW, 1%, FULL REEL; Resistance:121ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: No

RESISTOR, METAL GLAZE, 121 OHM, 125mW, 1%, FULL REEL; Resistance:121ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 01F2724 28X2511
Product Name Resistor, Metal Glaze, 121 Ohm, 125Mw, 1%; Resistance Tt Electronics/international Resistive Resistor, Metal Glaze, 121 Ohm, 125Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leaded Axial Leaded
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details