TT Electronics Resistor, Metal Glaze, 4.99Kohm 100Mw, 1%; Resistance Tt Electronics/international Resistive RN55C4991F

Description
RESISTOR, METAL GLAZE, 4.99KOHM 100mW, 1%; Resistance:4.99kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL GLAZE, 4.99KOHM 100mW, 1%; Resistance:4.99kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 4.99Kohm 100Mw, 1%; Resistance Tt Electronics/international Resistive - 01F3083 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 4.99Kohm 100Mw, 1%; Resistance Tt Electronics/international Resistive
01F3083
Resistor, Metal Glaze, 4.99Kohm 100Mw, 1%; Resistance Tt Electronics/international Resistive 01F3083
RESISTOR, METAL GLAZE, 4.99KOHM 100mW, 1%; Resistance:4.99kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL GLAZE, 4.99KOHM 100mW, 1%; Resistance:4.99kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F3083
Product Name Resistor, Metal Glaze, 4.99Kohm 100Mw, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details