TT Electronics Resistor, Metal Glaze, 20Kohm, 100Mw, 1%; Resistance Tt Electronics/international Resistive RN55C2002F

Description
RESISTOR, METAL GLAZE, 20KOHM, 100mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL GLAZE, 20KOHM, 100mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 20Kohm, 100Mw, 1%; Resistance Tt Electronics/international Resistive - 01F3101 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 20Kohm, 100Mw, 1%; Resistance Tt Electronics/international Resistive
01F3101
Resistor, Metal Glaze, 20Kohm, 100Mw, 1%; Resistance Tt Electronics/international Resistive 01F3101
RESISTOR, METAL GLAZE, 20KOHM, 100mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL GLAZE, 20KOHM, 100mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F3101
Product Name Resistor, Metal Glaze, 20Kohm, 100Mw, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details