TT Electronics Resistor, Metal Glaze, 100 Ohm, 100Mw, 1%; Resistance Tt Electronics/international Resistive RN55C1000F

Description
RESISTOR, METAL GLAZE, 100 OHM, 100mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL GLAZE, 100 OHM, 100mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 100 Ohm, 100Mw, 1%; Resistance Tt Electronics/international Resistive - 01F3055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 100 Ohm, 100Mw, 1%; Resistance Tt Electronics/international Resistive
01F3055
Resistor, Metal Glaze, 100 Ohm, 100Mw, 1%; Resistance Tt Electronics/international Resistive 01F3055
RESISTOR, METAL GLAZE, 100 OHM, 100mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL GLAZE, 100 OHM, 100mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F3055
Product Name Resistor, Metal Glaze, 100 Ohm, 100Mw, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details