TT Electronics Metal Film Resistor, 5.1Kohm, 125Mw, 2%; Resistance Tt Electronics/international Resistive RLR05C5101GS

Description
METAL FILM RESISTOR, 5.1KOHM, 125mW, 2%; Resistance:5.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No
Datasheet
Description
METAL FILM RESISTOR, 5.1KOHM, 125mW, 2%; Resistance:5.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 5.1Kohm, 125Mw, 2%; Resistance Tt Electronics/international Resistive - 90C0456 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.1Kohm, 125Mw, 2%; Resistance Tt Electronics/international Resistive
90C0456
Metal Film Resistor, 5.1Kohm, 125Mw, 2%; Resistance Tt Electronics/international Resistive 90C0456
METAL FILM RESISTOR, 5.1KOHM, 125mW, 2%; Resistance:5.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No

METAL FILM RESISTOR, 5.1KOHM, 125mW, 2%; Resistance:5.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90C0456
Product Name Metal Film Resistor, 5.1Kohm, 125Mw, 2%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Axial Leaded
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details