TT Electronics Metal Film Resistor, 100 Ohm, 125Mw, 2%; Resistance Tt Electronics/international Resistive RLR05C1000GS

Description
METAL FILM RESISTOR, 100 OHM, 125mW, 2%; Resistance:100ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No
Datasheet
Description
METAL FILM RESISTOR, 100 OHM, 125mW, 2%; Resistance:100ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100 Ohm, 125Mw, 2%; Resistance Tt Electronics/international Resistive - 90C0399 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 125Mw, 2%; Resistance Tt Electronics/international Resistive
90C0399
Metal Film Resistor, 100 Ohm, 125Mw, 2%; Resistance Tt Electronics/international Resistive 90C0399
METAL FILM RESISTOR, 100 OHM, 125mW, 2%; Resistance:100ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 125mW, 2%; Resistance:100ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90C0399
Product Name Metal Film Resistor, 100 Ohm, 125Mw, 2%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details