RES 9.76K OHM 0.25W 0.1% AXIAL
RESISTOR, METAL FILM 9.76KOHM 250mW 0.1%; Resistance:9.76kohm;
Through Hole Metal Film Resistor, RC Series, 9.76 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 985-1060-3-ND | 78R5281 | 83K8404 |
| Product Name | Through Hole Resistors | Resistor, Metal Film 9.76Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn | Through Hole Metal Film Resistor, Rc Series, 9.76 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |