Welwyn Components, Ltd. Resistor, Metal Film 9.53Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-9K53BI

Description
RESISTOR, METAL FILM 9.53KOHM 250mW 0.1%; Resistance:9.53kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM 9.53KOHM 250mW 0.1%; Resistance:9.53kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film 9.53Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 9.53Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5280
Resistor, Metal Film 9.53Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5280
RESISTOR, METAL FILM 9.53KOHM 250mW 0.1%; Resistance:9.53kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 9.53KOHM 250mW 0.1%; Resistance:9.53kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5280
Product Name Resistor, Metal Film 9.53Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 9530 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details