Welwyn Components, Ltd. Through Hole Resistors RC55Y-9K09BI

Description
RES 9.09K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9.09K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1059-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1059-3-ND
Through Hole Resistors 985-1059-3-ND
RES 9.09K OHM 0.25W 0.1% AXIAL

RES 9.09K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Resistor, Metal Film 9.09Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 9.09Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5279
Resistor, Metal Film 9.09Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5279
RESISTOR, METAL FILM 9.09KOHM 250mW 0.1%; Resistance:9.09kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 9.09KOHM 250mW 0.1%; Resistance:9.09kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film 9.09Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 97K8761 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 9.09Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
97K8761
Resistor, Metal Film 9.09Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 97K8761
RESISTOR, METAL FILM 9.09KOHM 250mW 0.1%; Resistance:9.09kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 9.09KOHM 250mW 0.1%; Resistance:9.09kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1059-3-ND 78R5279 97K8761
Product Name Through Hole Resistors Resistor, Metal Film 9.09Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn Resistor, Metal Film 9.09Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details