Welwyn Components, Ltd. Metal Film Resistor, 95.3 Ohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-95R3BI

Description
METAL FILM RESISTOR, 95.3 OHM 250mW 0.1%; Resistance:95.3ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 95.3 OHM 250mW 0.1%; Resistance:95.3ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 95.3 Ohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5286 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 95.3 Ohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5286
Metal Film Resistor, 95.3 Ohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5286
METAL FILM RESISTOR, 95.3 OHM 250mW 0.1%; Resistance:95.3ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 95.3 OHM 250mW 0.1%; Resistance:95.3ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5286
Product Name Metal Film Resistor, 95.3 Ohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 95.3 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details