Welwyn Components, Ltd. Through Hole Metal Film Resistor, Rc55 Series, 953 Ohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn RC55Y-953RBI

Description
Through Hole Metal Film Resistor, RC55 Series, 953 ohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, RC55 Series, 953 ohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Rc55 Series, 953 Ohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8768 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc55 Series, 953 Ohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8768
Through Hole Metal Film Resistor, Rc55 Series, 953 Ohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8768
Through Hole Metal Film Resistor, RC55 Series, 953 ohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC55 Series, 953 ohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8768
Product Name Through Hole Metal Film Resistor, Rc55 Series, 953 Ohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details