Welwyn Components, Ltd. Metal Film Resistor, 90.9 Ohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-90R9BI

Description
METAL FILM RESISTOR, 90.9 OHM 250mW 0.1%; Resistance:90.9ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 90.9 OHM 250mW 0.1%; Resistance:90.9ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 90.9 Ohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5283 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 90.9 Ohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5283
Metal Film Resistor, 90.9 Ohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5283
METAL FILM RESISTOR, 90.9 OHM 250mW 0.1%; Resistance:90.9ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 90.9 OHM 250mW 0.1%; Resistance:90.9ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5283
Product Name Metal Film Resistor, 90.9 Ohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 90.9 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers