Welwyn Components, Ltd. Through Hole Metal Film Resistor, Rc55 Series, 8.87 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn RC55Y-8K87BI

Description
Through Hole Metal Film Resistor, RC55 Series, 8.87 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, RC55 Series, 8.87 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Rc55 Series, 8.87 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8751 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc55 Series, 8.87 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8751
Through Hole Metal Film Resistor, Rc55 Series, 8.87 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8751
Through Hole Metal Film Resistor, RC55 Series, 8.87 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC55 Series, 8.87 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8751
Product Name Through Hole Metal Film Resistor, Rc55 Series, 8.87 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details