Welwyn Components, Ltd. Resistor, 8.25Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn RC55Y-8K25BI

Description
RESISTOR, 8.25KOHM, 250MW, ±0.1%; Resistance:8.25kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, 8.25KOHM, 250MW, ±0.1%; Resistance:8.25kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The resistor is an 8.25 kOhm precision metal film component from the RC55 series, designed for applications requiring high accuracy and stability. It has a power rating of 250 mW and a resistance tolerance of ±0.1%. The resistor features a voltage rating of 350 V and is RoHS compliant, making it suitable for environmentally sensitive applications. Its construction includes a metal film deposited on a ceramic substrate, ensuring low noise and negligible voltage coefficient. The temperature coefficient of resistance is low, with options available down to 5 ppm/°C, enhancing its performance in precision applications. This resistor is ideal for use in circuits where reliability and accuracy are critical.

Datasheet Summary
Powered by GS/AI

The resistor is an 8.25 kOhm precision metal film component from the RC55 series, designed for applications requiring high accuracy and stability. It has a power rating of 250 mW and a resistance tolerance of ±0.1%. The resistor features a voltage rating of 350 V and is RoHS compliant, making it suitable for environmentally sensitive applications. Its construction includes a metal film deposited on a ceramic substrate, ensuring low noise and negligible voltage coefficient. The temperature coefficient of resistance is low, with options available down to 5 ppm/°C, enhancing its performance in precision applications. This resistor is ideal for use in circuits where reliability and accuracy are critical.

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8.25Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn - 97K8748 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8.25Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
97K8748
Resistor, 8.25Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn 97K8748
RESISTOR, 8.25KOHM, 250MW, ±0.1%; Resistance:8.25kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 8.25KOHM, 250MW, ±0.1%; Resistance:8.25kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8748
Product Name Resistor, 8.25Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 8250 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers