Welwyn Components, Ltd. Through Hole Resistors RC55Y-806RBI

Description
RES 806 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 806 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1038-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1038-3-ND
Through Hole Resistors 985-1038-3-ND
RES 806 OHM 0.25W 0.1% AXIAL

RES 806 OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 806 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5275 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 806 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5275
Metal Film Resistor, 806 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5275
METAL FILM RESISTOR, 806 OHM, 250mW 0.1%; Resistance:806ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 806 OHM, 250mW 0.1%; Resistance:806ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1038-3-ND 78R5275
Product Name Through Hole Resistors Metal Film Resistor, 806 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details