Welwyn Components, Ltd. Through Hole Resistors RC55Y-7K5BI

Description
RES 7.5K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 7.5K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1058-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1058-3-ND
Through Hole Resistors 985-1058-3-ND
RES 7.5K OHM 0.25W 0.1% AXIAL

RES 7.5K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 7.5Kohm 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 97K8736 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5Kohm 250Mw, 0.1%; Resistance Tt Electronics/welwyn
97K8736
Metal Film Resistor, 7.5Kohm 250Mw, 0.1%; Resistance Tt Electronics/welwyn 97K8736
METAL FILM RESISTOR, 7.5KOHM 250mW, 0.1%; Resistance:7.5kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 7.5KOHM 250mW, 0.1%; Resistance:7.5kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1058-3-ND 97K8736
Product Name Through Hole Resistors Metal Film Resistor, 7.5Kohm 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details