Welwyn Components, Ltd. Resistor, Metal Film 6.65Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-6K65BI

Description
RESISTOR, METAL FILM 6.65KOHM 250mW 0.1%; Resistance:6.65kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM 6.65KOHM 250mW 0.1%; Resistance:6.65kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film 6.65Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 97K8717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 6.65Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
97K8717
Resistor, Metal Film 6.65Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 97K8717
RESISTOR, METAL FILM 6.65KOHM 250mW 0.1%; Resistance:6.65kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 6.65KOHM 250mW 0.1%; Resistance:6.65kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8717
Product Name Resistor, Metal Film 6.65Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 6650 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details