Welwyn Components, Ltd. Resistor, Metal Film 6.19Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-6K19BI

Description
RESISTOR, METAL FILM 6.19KOHM 250mW 0.1%; Resistance:6.19kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM 6.19KOHM 250mW 0.1%; Resistance:6.19kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, RC Series, with a resistance value of 6.19 kΩ, is designed for precision applications. It has a power rating of 250 mW and a tolerance of ±0.1%, ensuring high accuracy in circuit performance. The resistor can withstand a maximum voltage of 350 V, making it suitable for various electronic applications. It features an axial leaded design and is compliant with RoHS standards, indicating it is free from hazardous substances. The construction includes a metal film deposited on a ceramic former, providing low noise and negligible voltage coefficient. This resistor is ideal for engineers seeking reliable and precise components for their projects.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, RC Series, with a resistance value of 6.19 kΩ, is designed for precision applications. It has a power rating of 250 mW and a tolerance of ±0.1%, ensuring high accuracy in circuit performance. The resistor can withstand a maximum voltage of 350 V, making it suitable for various electronic applications. It features an axial leaded design and is compliant with RoHS standards, indicating it is free from hazardous substances. The construction includes a metal film deposited on a ceramic former, providing low noise and negligible voltage coefficient. This resistor is ideal for engineers seeking reliable and precise components for their projects.

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film 6.19Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 6.19Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5245
Resistor, Metal Film 6.19Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5245
RESISTOR, METAL FILM 6.19KOHM 250mW 0.1%; Resistance:6.19kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 6.19KOHM 250mW 0.1%; Resistance:6.19kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Rc Series, 6.19 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8714 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 6.19 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8714
Through Hole Metal Film Resistor, Rc Series, 6.19 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8714
Through Hole Metal Film Resistor, RC Series, 6.19 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 6.19 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5245 97K8714
Product Name Resistor, Metal Film 6.19Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Rc Series, 6.19 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 6190 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details