Welwyn Components, Ltd. Through Hole Resistors RC55Y-68K1BI

Description
RES 68.1K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 68.1K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1078-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1078-3-ND
Through Hole Resistors 985-1078-3-ND
RES 68.1K OHM 0.25W 0.1% AXIAL

RES 68.1K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Resistor, Metal Film 68.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 68.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5258
Resistor, Metal Film 68.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5258
RESISTOR, METAL FILM 68.1KOHM 250mW 0.1%; Resistance:68.1kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 68.1KOHM 250mW 0.1%; Resistance:68.1kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Rc Series, 68.1 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8730 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 68.1 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8730
Through Hole Metal Film Resistor, Rc Series, 68.1 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8730
Through Hole Metal Film Resistor, RC Series, 68.1 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 68.1 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1078-3-ND 78R5258 97K8730
Product Name Through Hole Resistors Resistor, Metal Film 68.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Rc Series, 68.1 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details