Welwyn Components, Ltd. Resistor, Metal Film 66.5Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-66K5BI

Description
RESISTOR, METAL FILM 66.5KOHM 250mW 0.1%; Resistance:66.5kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM 66.5KOHM 250mW 0.1%; Resistance:66.5kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film 66.5Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 66.5Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5257
Resistor, Metal Film 66.5Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5257
RESISTOR, METAL FILM 66.5KOHM 250mW 0.1%; Resistance:66.5kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 66.5KOHM 250mW 0.1%; Resistance:66.5kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Rc Series, 66.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8728 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 66.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8728
Through Hole Metal Film Resistor, Rc Series, 66.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8728
Through Hole Metal Film Resistor, RC Series, 66.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 66.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5257 97K8728
Product Name Resistor, Metal Film 66.5Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Rc Series, 66.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 66500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers