Welwyn Components, Ltd. Metal Film Resistor,axial,64.9 Ohm,250 Mw; Resistance Tt Electronics/welwyn RC55Y-64R9BI

Description
METAL FILM RESISTOR,AXIAL,64.9 OHM,250 mW; Resistance:64.9ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR,AXIAL,64.9 OHM,250 mW; Resistance:64.9ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor,axial,64.9 Ohm,250 Mw; Resistance Tt Electronics/welwyn - 97K8786 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,64.9 Ohm,250 Mw; Resistance Tt Electronics/welwyn
97K8786
Metal Film Resistor,axial,64.9 Ohm,250 Mw; Resistance Tt Electronics/welwyn 97K8786
METAL FILM RESISTOR,AXIAL,64.9 OHM,250 mW; Resistance:64.9ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,64.9 OHM,250 mW; Resistance:64.9ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8786
Product Name Metal Film Resistor,axial,64.9 Ohm,250 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 64.9 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers