RES 619 OHM 0.25W 0.1% AXIAL
RESISTOR, 619 OHM, 250mW, ±0.1%; Resistance:619ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 985-1035-3-ND | 97K8723 |
| Product Name | Through Hole Resistors | Resistor, 619 Ohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 619 ohms | 619 ohms |