RES 5.11K OHM 0.25W 0.1% AXIAL
Through Hole Metal Film Resistor, RC Series, 5.11 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 985-1053-3-ND | 97K8692 |
| Product Name | Through Hole Resistors | Through Hole Metal Film Resistor, Rc Series, 5.11 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % |