Welwyn Components, Ltd. Metal Film Resistor, 511 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn RC55Y-511RBI

Description
METAL FILM RESISTOR, 511 OHM, 250mW, 0.1%; Resistance:511ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 511 OHM, 250mW, 0.1%; Resistance:511ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 511 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 97K8700 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 511 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
97K8700
Metal Film Resistor, 511 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 97K8700
METAL FILM RESISTOR, 511 OHM, 250mW, 0.1%; Resistance:511ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 511 OHM, 250mW, 0.1%; Resistance:511ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8700
Product Name Metal Film Resistor, 511 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 511 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details