Welwyn Components, Ltd. Through Hole Resistors RC55Y-4K99BI

Description
RES 4.99K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.99K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1052-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1052-3-ND
Through Hole Resistors 985-1052-3-ND
RES 4.99K OHM 0.25W 0.1% AXIAL

RES 4.99K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 4.99Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 68K9593 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
68K9593
Metal Film Resistor, 4.99Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 68K9593
METAL FILM RESISTOR, 4.99KOHM 250mW 0.1%; Resistance:4.99kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.99KOHM 250mW 0.1%; Resistance:4.99kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Film 4.99Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 4.99Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5211
Resistor, Metal Film 4.99Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5211
RESISTOR, METAL FILM 4.99KOHM 250mW 0.1%; Resistance:4.99kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 4.99KOHM 250mW 0.1%; Resistance:4.99kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1052-3-ND 68K9593 78R5211
Product Name Through Hole Resistors Metal Film Resistor, 4.99Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn Resistor, Metal Film 4.99Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details