Welwyn Components, Ltd. Through Hole Resistors RC55Y-4K75BI

Description
RES 4.75K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.75K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1051-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1051-3-ND
Through Hole Resistors 985-1051-3-ND
RES 4.75K OHM 0.1% 1/4W AXIAL

RES 4.75K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Resistor, 4.75Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn - 97K8670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4.75Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
97K8670
Resistor, 4.75Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn 97K8670
RESISTOR, 4.75KOHM, 250MW, ±0.1%; Resistance:4.75kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

RESISTOR, 4.75KOHM, 250MW, ±0.1%; Resistance:4.75kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1051-3-ND 97K8670
Product Name Through Hole Resistors Resistor, 4.75Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details