Welwyn Components, Ltd. Resistor, Metal Film 4.22Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-4K22BI

Description
RESISTOR, METAL FILM 4.22KOHM 250mW 0.1%; Resistance:4.22kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM 4.22KOHM 250mW 0.1%; Resistance:4.22kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film 4.22Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 97K8665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 4.22Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
97K8665
Resistor, Metal Film 4.22Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 97K8665
RESISTOR, METAL FILM 4.22KOHM 250mW 0.1%; Resistance:4.22kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 4.22KOHM 250mW 0.1%; Resistance:4.22kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8665
Product Name Resistor, Metal Film 4.22Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 4220 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers