Welwyn Components, Ltd. Through Hole Resistors RC55Y-499RBI

Description
RES 499 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 499 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1034-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1034-3-ND
Through Hole Resistors 985-1034-3-ND
RES 499 OHM 0.25W 0.1% AXIAL

RES 499 OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 499 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 97K8691 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
97K8691
Metal Film Resistor, 499 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 97K8691
METAL FILM RESISTOR, 499 OHM, 250mW, 0.1%; Resistance:499ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 499 OHM, 250mW, 0.1%; Resistance:499ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1034-3-ND 97K8691
Product Name Through Hole Resistors Metal Film Resistor, 499 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details