Welwyn Components, Ltd. Through Hole Resistors RC55Y-453RBI

Description
RES 453 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 453 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1033-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1033-3-ND
Through Hole Resistors 985-1033-3-ND
RES 453 OHM 0.25W 0.1% AXIAL

RES 453 OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 453 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5219 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 453 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5219
Metal Film Resistor, 453 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5219
METAL FILM RESISTOR, 453 OHM, 250mW 0.1%; Resistance:453ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 453 OHM, 250mW 0.1%; Resistance:453ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1033-3-ND 78R5219
Product Name Through Hole Resistors Metal Film Resistor, 453 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details