Welwyn Components, Ltd. Through Hole Resistors RC55Y-3K01BI

Description
RES 3.01K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 3.01K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1048-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1048-3-ND
Through Hole Resistors 985-1048-3-ND
RES 3.01K OHM 0.25W 0.1% AXIAL

RES 3.01K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Resistor, 3.01Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn - 97K8632 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3.01Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
97K8632
Resistor, 3.01Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn 97K8632
RESISTOR, 3.01KOHM, 250MW, ±0.1%; Resistance:3.01kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

RESISTOR, 3.01KOHM, 250MW, ±0.1%; Resistance:3.01kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1048-3-ND 97K8632
Product Name Through Hole Resistors Resistor, 3.01Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details