Welwyn Components, Ltd. Resistor, Metal Film 39.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-39K2BI

Description
RESISTOR, METAL FILM 39.2KOHM 250mW 0.1%; Resistance:39.2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM 39.2KOHM 250mW 0.1%; Resistance:39.2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film 39.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 97K8661 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 39.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
97K8661
Resistor, Metal Film 39.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 97K8661
RESISTOR, METAL FILM 39.2KOHM 250mW 0.1%; Resistance:39.2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 39.2KOHM 250mW 0.1%; Resistance:39.2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8661
Product Name Resistor, Metal Film 39.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 39200 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details